2-Year Radwell Warranty
Specifications
- Part No. 800FD-F2X10
- Category Pilot Devices
- Category Pushbutton
- Weight 0.32 kgs
- Color Cap Black,
- Termination Style Termination Style - Standard Screw,
- Legend Text No Text on Cap
- Contact Module 1 NO
- C1 - Operator Type Flush Operator,
Product Information
Description:
-
800FDF2X10
-
PUSH BUTTON OPERATOR
-
MOMENTARY
-
NON-ILLUMINATED
-
FLUSH OPERATOR
-
BLACK
-
NO TEXT ON CAP TERMINATION STYLE - STANDARD SCREW
-
1 NO
-
FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Last Value Update: 02/02/2026
800FD-F2X10
Change Location
2-Year Radwell Warranty
Specifications
- Part No. 800FD-F2X10
- Category Pilot Devices
- Category Pushbutton
- Weight 0.32 kgs
- Color Cap Black,
- Termination Style Termination Style - Standard Screw,
- Legend Text No Text on Cap
- Contact Module 1 NO
- C1 - Operator Type Flush Operator,
Product Information
Description:
-
800FDF2X10
-
PUSH BUTTON OPERATOR
-
MOMENTARY
-
NON-ILLUMINATED
-
FLUSH OPERATOR
-
BLACK
-
NO TEXT ON CAP TERMINATION STYLE - STANDARD SCREW
-
1 NO
-
FACTORY WARRANTY DOES NOT APPLY. RADWELL 2-YEAR WARRANTY INCLUDED
Last Value Update: 02/02/2026
Need Help?
Please Visit Our Help Centre
Call Order toll free: +48 334 740 377
Order international: +48 334 740 377
Need
More Help?
Personalised guidance and expert insights. Get fast and efficient help from our experienced sales or customer service teams. No question too small, nor problem too big.
Price Guarantee
We may call the competitor or check their website to verify the lower price, repairability, and testability of the item.
Original Packaging
Radwell Packaging
Refurbished
Surplus Original Packaging
SOP
- The Product is used surplus. Product may have been powered on for testing.
- No visible signs of handling, use or damage.
- Has original packaging if applicable.
- May or may not have original manufacturers' seal on box
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- Includes all hardware and accessories that come with factory new version of product.
- May or may not include instructions that come with factory new version of product.
- Product may have older date codes or be an older series than that available direct from the factory or authorised dealers.
- The product may vary as to country of origin and the language used on the packaging.
- Product packaging may show shelf wear.
Surplus Alternate Packaging
SAP
- The product is used surplus. Product may have been powered on for testing.
- Product may have light superficial signs of handling, but no signs of damage.
- May or may not have original packaging. If original packaging is unavailable product will generally be packaged in aftermarket or Radwell branded packaging.
- May be missing hardware, accessories, or instructions that come with the factory new version of the product.
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- Product may have older date codes or be an older series than that available direct from the factory or authorised dealers.
- The product may vary as to country of origin and the language used on the packaging.
- Product may have writing on the box that did not come from the OEM.
Refurbished (Surplus)
REM
- The product is used surplus. Product may have been used in a production environment.
- May or may not include original packaging, or original packaging may have shelf wear (in which case product may be repackaged in aftermarket or Radwell branded packaging).
- Comes with Radwell standard 2-year warranty. Original manufacturer warranty does not apply.
- May be missing hardware, accessories, or instructions that come with the factory new version of the product.
Substitute Options